The M2015TJW03 is a snap-in mount miniature rocker switch from the Series M, designed for panel mounting with a solder lug terminal configuration. It features a single pole, ON-NONE-ON circuit with a .250" (6.35mm) straight PC terminal and silver contacts rated for 6A at 125V AC and 3A at 250V AC. The switch has a 25° angle of throw, operates within a temperature range of -30°C to +85°C, and is constructed with a UL94V-0 rated diallyl phthalate case. Contact resistance is 10 milliohms maximum for silver contacts, and insulation resistance is 1,000 megohms minimum at 500V DC. The unit meets UL and CSA certification requirements when ordered with appropriate markings. The physical dimensions follow the standard snap-in frame profile for Series M, with an overall width of .450" (11.43mm) and a height of .512" (13.0mm).
SNAP-IN MOUNT MINIATURE ROCKER
SNAP-IN MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2015TJW03 | 2300-M2015TJW03 | M2015TJW03 | M2015TJW03 |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | |||
| Momentary Contact Switch Function | On-Mom | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | PC Pin | ||
| Current Rating | 3 to 6 amps | 6 amps |