The M2018TXG13-DB is a bracket PC mount miniature rocker switch from the Series M, featuring a gold-plated contact with a 0.4VA logic-level rating at 28V AC/DC maximum, an ON-OFF-ON circuit, and a wide frame (TX) with vertical PC terminals. The switch has a 25° angle of throw, 1000 megohms minimum insulation resistance, and 1500V AC dielectric strength between contacts and case. It is rated for 50,000 operations with gold contacts and operates from -30°C to +85°C. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed. The part is recognized by UL and certified by CSA when ordered with appropriate markings.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2018TXG13-DB | 2300-M2018TXG13-DB | M2018TXG13-DB | M2018TXG13-DB |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | |||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | PC Pin | ||
| Current Rating | 0.4000 amps |