BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
Rocker Switch DPDT 6A (AC), 4A (DC) 125V Through Hole
SWITCH ROCKER DPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2022TXW13-GH | M2022TXW13-GH | 2300-M2022TXW13-GH | M2022TXW13-GH-ND | M2022TXW13-GH |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | ||||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | ||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |