The M2018TYW01-JB is a flat frame mount miniature rocker switch from the Series M, featuring a wide paddle actuator (0.595" or 15.11mm wide) with silver contacts rated for 6A at 125V AC and 3A at 250V AC, and solder lug terminals. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed. The switch has an actuator throw angle of 25°, operates from -30°C to +85°C, and provides 1,500V AC dielectric strength between contacts and case. It supports ON-OFF-ON circuit configuration and meets UL and CSA standards when ordered with appropriate markings.
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2018TYW01-JB | M2018TYW01-JB | 2300-M2018TYW01-JB | M2018TYW01-JB |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | |||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Flange | Solder Terminals; Solder Lug | ||
| Current Rating | 3 to 6 amps | 6 amps |