The Series M bracket PC mount miniature rocker is a SPDT, DPDT, or higher pole switch with a stainless steel frame and diallyl phthalate resin case rated UL94V-0. It offers silver or gold contacts with electrical ratings of 6A at 125V AC and 3A at 250V AC for silver, or 0.4VA maximum at 28V AC/DC for gold, and supports 50,000 mechanical operations and 25,000 to 50,000 electrical operations depending on contact material. Terminals are epoxy sealed, and the switch accepts vertical PC mounting with a 25° throw angle. Operating temperature ranges from -30°C to +85°C. UL and CSA recognition is available when ordered with appropriate markings.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
Rocker Switch DPDT 6A (AC), 4A (DC) 125V Through Hole, Right Angle, Vertical
SWITCH ROCKER DPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2022TXW41-FA | 2300-M2022TXW41-FA | M2022TXW41-FA | 360-4016-ND | M2022TXW41-FA |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | ||||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | ||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |