The M2018TNW01 is a flat frame mount miniature rocker switch in the Series M, designed for panel mounting with a solder lug terminal configuration. It features a SPDT ON-NONE-ON circuit with silver alloy contacts rated for 6A at 125V AC and 3A at 250V AC, and a maximum contact resistance of 10 milliohms. The switch has a 25° angle of throw, operates between -30°C and +85°C, and is rated for 50,000 mechanical operations and 25,000 electrical operations. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed. The actuator width is 0.272 inch (6.9 mm), and the overall dimensions align with the flat frame mount style. UL and CSA recognition require explicit ordering with marking.
Rocker Switch SPDT 6A (AC), 3A (DC) 125V Panel Mount, Flange
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 6A 125V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2018TNW01 | M2018TNW01-ND | M2018TNW01 | 2300-M2018TNW01 | M2018TNW01 |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | ||||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Flange | Solder Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps |