The M2018TJG02-GF is a snap-in mount miniature rocker switch from the Series M, featuring a .450" (11.43mm) wide paddle and gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. It has a 25° angle of throw, silver-plated quick connect terminals, and is housed in a UL94V-0 rated diallyl phthalate case. The switch supports single-pole double-throw circuitry with an ON-OFF-ON configuration, maintains 1,000 megohms insulation resistance at 500V DC, and operates from -30°C to +85°C. Epoxy-sealed terminals prevent contaminant ingress, and the frame provides 1,500V AC dielectric strength between contacts and case. The switch is certified by UL and CSA at 0.4VA maximum @ 28V AC/DC when ordered with appropriate markings.
SNAP-IN MOUNT MINIATURE ROCKER
SNAP-IN MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2018TJG02-GF | 2300-M2018TJG02-GF | M2018TJG02-GF | M2018TJG02-GF |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | |||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect - 0.062\" (1.5mm) | ||
| Current Rating | 0.4000 amps |