The M2022TNW01-DA is a flat frame mount miniature rocker switch with a double-pole, ON-NONE-ON circuit, silver contacts rated at 6A at 125V AC and 3A at 250V AC, and solder lug terminals. It has a 25° angle of throw, operates from -30°C to +85°C, and meets UL94V-0 flammability standards. The case is made of diallyl phthalate resin with epoxy-sealed terminals to prevent contaminant ingress. The switch measures 1.161 in (29.5 mm) long, 0.500 in (12.7 mm) wide, and 0.365 in (9.27 mm) high. It is recognized by UL and certified by CSA when ordered with appropriate markings. The actuator is a .272 in (6.9 mm) wide TN frame with a flat mounting style.
Rocker Switch DPDT 6A (AC), 4A (DC) 125V Panel Mount, Flange
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKER
SWITCH ROCKER DPDT 6A 125V
SWITCH, ROCKER, DPDT, 6A, 125VAC, BLACK; Switch Operation:On-None-On
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2022TNW01-DA | 360-2267-ND | M2022TNW01-DA | 2300-M2022TNW01-DA | M2022TNW01-DA | 10X7543 |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches | Switch, Rocker, Dpdt, 6A, 125Vac, Black; Switch Operation Nkk Switches |
| Switch Type | Rocker; Toggle | |||||
| Momentary Contact Switch Function | On-On | On-On | Three Position Momentary (Center NEUTRAL) | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Flange | Solder Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |