The M2022TNW01-EB is a flat frame mount miniature rocker switch with a double pole, ON-NONE-ON circuit, silver contacts rated for 6A at 125V AC and 3A at 250V AC, and solder lug terminals. It features a stainless steel actuator clip and frame, a UL94V-0 rated diallyl phthalate case, and epoxy-sealed terminals for contamination protection. The switch has a 25° angle of throw, operates from -30°C to +85°C, and meets UL and CSA standards when ordered with appropriate markings. Physical dimensions include a width of 0.500 inches (12.7 mm) for the four-pole frame configuration, with a mounting footprint of 0.365 x 0.500 inches. It supports panel mounting via flat frame, snap-in, or PCB methods.
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | M2022TNW01-EB | M2022TNW01-EB | 2300-M2022TNW01-EB |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Flange |