NKK Switches Bracket PC Mount Miniature Rocker M2013TZW13

Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote
Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series M bracket PC mount miniature rocker is a SPDT or DPDT switch designed for printed circuit board mounting with a snap-in frame. It features a stainless steel actuator clip and frame, a UL94V-0 rated diallyl phthalate resin case, and epoxy-sealed terminals to prevent flux ingress. Electrical ratings include 6A at 125V AC and 3A at 250V AC for silver contacts, or 0.4VA maximum at 28V AC/DC for gold contacts. Contact resistance is 10 milliohms maximum for silver and 20 milliohms maximum for gold. The switch has a 25° throw angle, operates from -30°C to +85°C, and is rated for 50,000 mechanical operations and 25,000 to 50,000 electrical operations depending on contact material. It meets UL and CSA standards when ordered with appropriate markings. The case provides 1,500V AC dielectric strength between contacts and case.

Datasheet Summary
Powered by GS/AI

The Series M bracket PC mount miniature rocker is a SPDT or DPDT switch designed for printed circuit board mounting with a snap-in frame. It features a stainless steel actuator clip and frame, a UL94V-0 rated diallyl phthalate resin case, and epoxy-sealed terminals to prevent flux ingress. Electrical ratings include 6A at 125V AC and 3A at 250V AC for silver contacts, or 0.4VA maximum at 28V AC/DC for gold contacts. Contact resistance is 10 milliohms maximum for silver and 20 milliohms maximum for gold. The switch has a 25° throw angle, operates from -30°C to +85°C, and is rated for 50,000 mechanical operations and 25,000 to 50,000 electrical operations depending on contact material. It meets UL and CSA standards when ordered with appropriate markings. The case provides 1,500V AC dielectric strength between contacts and case.

Suppliers

Company
Product
Description
Supplier Links
Bracket PC Mount Miniature Rocker - M2013TZW13 - NKK Switches
Scottsdale, AZ, United States
Bracket PC Mount Miniature Rocker
M2013TZW13
Bracket PC Mount Miniature Rocker M2013TZW13
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
  • Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H.
  • M Series Miniature Toggle
  • Splashproof Boot & Switch Achieve IP65 Rating at Front Panel
  • Epoxy Sealed Solder Lug Terminals
Supplier's Site Datasheet
Rocker Switches - M2013TZW13-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
M2013TZW13-ND
Rocker Switches M2013TZW13-ND
Rocker Switch SPDT 6A (AC), 3A (DC) 125V Through Hole

Rocker Switch SPDT 6A (AC), 3A (DC) 125V Through Hole

Buy Now Datasheet
Rocker Switches - 2300-M2013TZW13 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-M2013TZW13
Rocker Switches 2300-M2013TZW13
BRACKET PC MOUNT MINIATURE ROCKER

BRACKET PC MOUNT MINIATURE ROCKER

Supplier's Site Datasheet
Rocker & Toggle Switches - M2013TZW13 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
M2013TZW13
Rocker & Toggle Switches M2013TZW13
BRACKET PC MOUNT MINIATURE ROCKER

BRACKET PC MOUNT MINIATURE ROCKER

Buy Now
Shenzhen, China
Switches - Rocker Switches
M2013TZW13
Switches - Rocker Switches M2013TZW13
SWITCH ROCKER SPDT 6A 125V

SWITCH ROCKER SPDT 6A 125V

Supplier's Site

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Toggle Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number M2013TZW13 M2013TZW13-ND 2300-M2013TZW13 M2013TZW13 M2013TZW13
Product Name Bracket PC Mount Miniature Rocker Rocker Switches Rocker Switches Rocker & Toggle Switches Switches - Rocker Switches
Switch Type Rocker; Toggle
Momentary Contact Switch Function On-Off-On On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through Hole Straight PC Pins PC Pin
Current Rating 3 to 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data