BRACKET PC MOUNT MINIATURE ROCKER
Rocker Switch SPDT 6A (AC), 3A (DC) 125V Through Hole
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2018TXW13-FA | 2300-M2018TXW13-FA | M2018TXW13-FA-ND | M2018TXW13-FA | M2018TXW13-FA |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | ||||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | ||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps |