The M2019TNW01 is a flat frame mount miniature rocker switch with an SPDT ON-NONE-ON circuit, silver alloy contacts rated for 6A at 125V AC and 3A at 250V AC, and solder lug terminals. The switch features a stainless steel actuator clip and mounting frame, a UL94V-0 rated diallyl phthalate case, and epoxy sealed terminals. It operates within a temperature range of -30°C to +85°C and meets UL and CSA recognition requirements when ordered with appropriate marking. The actuator width is 0.272 inch (6.9mm), and the case is designed for flush panel mounting.
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | M2019TNW01 | 2300-M2019TNW01 | M2019TNW01 |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Flange |