The M2019TXG45-DC is a bracket PC mount miniature rocker switch from the Series M, featuring a SPDT ON-OFF-ON circuit with gold contacts rated for 0.4VA maximum at 28V AC/DC. It has a narrow frame (TX) with vertical PC terminals and a .365" (9.27mm) wide rocker. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed. It operates from -30°C to +85°C, supports 50,000 electrical operations, and provides 1,000MΩ insulation resistance and 1,500V AC dielectric strength between contacts and case. The switch is certified by UL and CSA when ordered with proper markings.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | M2019TXG45-DC | 2300-M2019TXG45-DC | M2019TXG45-DC |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical |