The M2015TNW03-DC is a flat frame mount miniature rocker switch with a SPDT ON-NONE-ON circuit, silver contacts rated for 6A at 125V AC and 3A at 250V AC, and straight PC terminals. It features a diallyl phthalate resin case certified to UL94V-0, epoxy sealed terminals to prevent flux ingress, and a 25° angle of throw. The unit operates from -30°C to +85°C, withstands 1,500V AC dielectric strength between contacts and case, and has a mechanical life of 50,000 operations and an electrical life of 25,000 operations for silver contacts. Mounting is designed for flush panel installation with a 12.8mm wide actuator. UL and CSA recognition require specific ordering codes not included in this part number.
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | M2015TNW03-DC | M2015TNW03-DC | 2300-M2015TNW03-DC |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Flange |