The M2013TXW13-DC is a miniature rocker switch with a bracket PC mount, featuring a SPDT ON-OFF-ON circuit and silver alloy contacts rated for 6A at 125V AC and 3A at 250V AC. It has a stainless steel actuator clip and mounting frame, with a diallyl phthalate resin case (UL94V-0) and epoxy sealed terminals. The switch operates within a temperature range of -30°C to +85°C and provides 1,000 megohms minimum insulation resistance at 500V DC. It meets UL and CSA certification standards when ordered with appropriate markings.
BRACKET PC MOUNT MINIATURE ROCKER
Rocker Switch SPDT 6A (AC), 3A (DC) 125V Through Hole
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2013TXW13-DC | M2013TXW13-DC | M2013TXW13-DC-ND | 2300-M2013TXW13-DC | M2013TXW13-DC |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | ||||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | ||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps |