The M2013TJW01-FA-1A is a snap-in mount miniature rocker switch with an ON-NONE-ON circuit, silver contacts rated at 6A at 125V AC and 3A at 250V AC, and a 0.450-inch wide black rocker. It features a stainless steel actuator clip and mounting frame, a UL94V-0 rated diallyl phthalate case, and solder lug terminals with epoxy sealing to prevent flux ingress. The switch operates within a temperature range of -30°C to +85°C, has a 25° angle of throw, and meets UL and CSA standards when ordered with appropriate markings. The case dimensions are 21.5mm wide, 11.43mm deep, and 15.6mm high, with terminals positioned to suit panel mounting requirements.
Rocker Switch SPDT 6A (AC), 3A (DC) 125V Panel Mount, Snap-In
SNAP-IN MOUNT MINIATURE ROCKER
SNAP-IN MOUNT MINIATURE ROCKER
SWITCH, ROCKER, SPDT, 6A, 125VAC, BLACK; Switch Operation:On-Off-On;
SWITCH ROCKER SPDT 6A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2013TJW01-FA-1A | 360-2255-ND | 2300-M2013TJW01-FA-1A | M2013TJW01-FA-1A | 10X6545 | M2013TJW01-FA-1A |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switch, Rocker, Spdt, 6A, 125Vac, Black; Switch Operation Nkk Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | |||||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps |