The M2015TYW01 is a flat frame mount miniature rocker switch with a SPDT ON-NONE-ON circuit, silver contacts rated for 6A at 125V AC and 3A at 250V AC, and solder lug terminals. It features a stainless steel actuator clip and mounting frame, a diallyl phthalate resin case with UL94V-0 flammability rating, and epoxy-sealed terminals. The switch operates within a temperature range of -30°C to +85°C, has a mechanical life of 50,000 operations, and meets UL and CSA certifications when ordered with appropriate markings. The actuator is a wide paddle measuring 0.595 inches (15.11 mm) in width.
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | M2015TYW01 | M2015TYW01 | 2300-M2015TYW01 |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Flange |