Rocker Switch SPDT 6A (AC), 4A (DC) 125V Panel Mount, Flange
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKER
SWITCH, ROCKER, SPDT, 6A, 125VAC; Switch Operation:On-None-On
SWITCH ROCKER SPDT 6A 125V
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TYW01-ND | M2012TYW01 | 2300-M2012TYW01 | 10X6363 | M2012TYW01 |
| Product Name | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switch, Rocker, Spdt, 6A, 125Vac; Switch Operation Nkk Switches | Switches - Rocker Switches |
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | |||
| Standards / Compliances | CSA Certified; UL Listed | RoHS | CSA Certified; UL Listed |