The M2018TNG01-EA is a flat frame mount miniature rocker switch with a single pole, double throw (SPDT) ON-NONE-ON circuit, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and solder lug terminals. It features a stainless steel actuator clip and mounting frame, a diallyl phthalate resin case (UL94V-0), and epoxy-sealed terminals for contamination protection. The switch operates within a temperature range of -30°C to +85°C, has an insulation resistance of 1,000 megohms minimum at 500V DC, and a dielectric strength of 1,500V AC between contacts and case. The actuator is 0.595 inches (15.11 mm) wide, with the overall dimensions consistent with the flat frame mounting style. The switch meets UL and CSA standards when properly ordered with marking.
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2018TNG01-EA | 2300-M2018TNG01-EA | M2018TNG01-EA | M2018TNG01-EA |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | |||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Flange | Solder Terminals; Solder Lug | ||
| Current Rating | 0.4000 amps |