The M2022TXW30-DA is a bracket PC mount miniature rocker switch with a SPDT ON-OFF-ON circuit, narrow frame, and silver alloy contacts rated for 6A at 125V AC and 3A at 250V AC. It features vertical PC terminals with support, a diallyl phthalate resin case rated UL94V-0, epoxy sealed terminals, and operates within a temperature range of -30°C to +85°C. The switch has a mechanical life of 50,000 operations and an electrical life of 25,000 operations for silver contacts. Its actuator has a 25° throw angle and is designed for panel mounting with a snap-in style. Terminal configuration is designated as code 30, and the switch meets UL and CSA standards when ordered with appropriate markings.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
Rocker Switch DPDT 6A (AC), 4A (DC) 125V Through Hole, Right Angle
SWITCH ROCKER DPDT 6A 125V
SWITCH, ROCKER, DPDT, 6A, 125VAC, BLACK; Switch Operation:On-None-On
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2022TXW30-DA | 2300-M2022TXW30-DA | M2022TXW30-DA | 360-2269-ND | M2022TXW30-DA | 10X7602 |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches | Switch, Rocker, Dpdt, 6A, 125Vac, Black; Switch Operation Nkk Switches |
| Switch Type | Rocker; Toggle | |||||
| Momentary Contact Switch Function | On-On | On-On | Three Position Momentary (Center NEUTRAL) | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | |||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |