The M2022TXG30-FA is a double-pole, ON-OFF-ON circuit miniature rocker switch with gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, mounted via right-angle PC terminals with a 3.81mm x 12.7mm footprint. It features a stainless steel frame, a UL94V-0 rated diallyl phthalate case, epoxy-sealed terminals, and a 25° throw angle. The switch operates from -30°C to +85°C and withstands 1,500V AC dielectric strength between contacts and case. It supports panel mounting via bracketPC configuration with soldering profiles as defined for gold contacts in the Supplement section.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | M2022TXG30-FA | 2300-M2022TXG30-FA | M2022TXG30-FA |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole, Right Angle |