The M2013TXG45-DC is a bracket PC mount miniature rocker switch from the Series M, featuring a single pole double throw (SPDT) ON-OFF-ON circuit with gold contacts rated for 0.4VA maximum at 28V AC/DC. It has a wide frame (TX) with vertical PC terminals and a .365" (9.27mm) wide rocker. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed. Electrical life is 50,000 operations minimum for gold contacts. Operating temperature ranges from -30°C to +85°C. Mounting is designed for printed circuit boards.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | M2013TXG45-DC | M2013TXG45-DC | 2300-M2013TXG45-DC |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical |