Rocker Switch SPDT 6A (AC), 3A (DC) 125V Through Hole
| DigiKey | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | M2015TXW13-ND |
| Product Name | Rocker Switches |
| Switch Function | Momentary |
| Momentary Contact Switch Function | Momentary ON |
| Pole & Throw Specifications | Single Pole, Double Throw |
| Terminal Type | Straight PC Pins |