The M2013TYW01 is a flat frame mount miniature rocker switch from the Series M, designed for electrical switching in compact applications. It features a 3-pole, double-throw (3PDT) configuration with a wide rocker actuator measuring 0.595 inches (15.11 mm) in width. The switch uses silver alloy contacts rated for 6A at 125V AC and 3A at 250V AC, with a contact resistance of 10 milliohms maximum. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are solder lugs. It operates within a temperature range of -30°C to +85°C and meets UL and CSA standards when ordered with appropriate markings. The mounting style is flat frame for panel mounting.
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | M2013TYW01 | M2013TYW01 | 2300-M2013TYW01 |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Flange |