The M2013TXW25-DA is a bracket PC mount miniature rocker switch from the Series M, featuring a single-pole double-throw (SPDT) ON-OFF-ON circuit with silver contacts rated for 6A at 125V AC and 3A at 250V AC. It has a narrow frame with vertical PC terminals and a 0.365-inch (9.27mm) wide rocker. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed. The switch operates from -30°C to +85°C, withstands 1,500V AC dielectric strength between contacts and case, and has a mechanical life of 50,000 operations and an electrical life of 25,000 operations under rated load. It supports snap-in, flat frame, and PCB mounting styles.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | M2013TXW25-DA | M2013TXW25-DA | 2300-M2013TXW25-DA |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole |