The M2018TYG01 is a flat frame mount miniature rocker switch with a wide paddle actuator, SPDT ON-OFF-ON circuit, gold-plated contacts rated at 0.4VA maximum at 28V AC/DC, and solder lug terminals. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. It has an operating temperature range of -30°C to +85°C, insulation resistance of 1,000 megohms minimum at 500V DC, and dielectric strength of 1,500V AC between contacts and case. The switch meets UL and CSA standards when ordered with appropriate markings. The actuator measures 0.595 inches (15.11mm) wide.
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | M2018TYG01 | 2300-M2018TYG01 | M2018TYG01 |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Flange |