NKK Switches Bracket PC Mount Miniature Rocker M2018TXW13-DB

Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote
Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M2018TXW13-DB is a bracket PC mount miniature rocker switch from the Series M, designed for surface mounting on printed circuit boards. It features a SPDT ON-OFF-ON circuit with silver alloy contacts rated for 6A at 125V AC and 3A at 250V AC. The switch has a narrow frame with a 0.365-inch (9.27mm) wide actuator, vertical PC terminals with support, and a UL94V-0 rated diallyl phthalate case. Terminal solder lugs are epoxy sealed to prevent flux ingress. It operates within a temperature range of -30°C to +85°C and meets UL and CSA recognition for resistive loads at stated ratings.

Datasheet Summary
Powered by GS/AI

The M2018TXW13-DB is a bracket PC mount miniature rocker switch from the Series M, designed for surface mounting on printed circuit boards. It features a SPDT ON-OFF-ON circuit with silver alloy contacts rated for 6A at 125V AC and 3A at 250V AC. The switch has a narrow frame with a 0.365-inch (9.27mm) wide actuator, vertical PC terminals with support, and a UL94V-0 rated diallyl phthalate case. Terminal solder lugs are epoxy sealed to prevent flux ingress. It operates within a temperature range of -30°C to +85°C and meets UL and CSA recognition for resistive loads at stated ratings.

Suppliers

Company
Product
Description
Supplier Links
Bracket PC Mount Miniature Rocker - M2018TXW13-DB - NKK Switches
Scottsdale, AZ, United States
Bracket PC Mount Miniature Rocker
M2018TXW13-DB
Bracket PC Mount Miniature Rocker M2018TXW13-DB
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
  • Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H.
  • M Series Miniature Toggle
  • Splashproof Boot & Switch Achieve IP65 Rating at Front Panel
  • Epoxy Sealed Solder Lug Terminals
Supplier's Site Datasheet
Rocker Switches 2300-M2018TXW13-DB
BRACKET PC MOUNT MINIATURE ROCKER

BRACKET PC MOUNT MINIATURE ROCKER

Supplier's Site Datasheet
Rocker & Toggle Switches - M2018TXW13-DB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
M2018TXW13-DB
Rocker & Toggle Switches M2018TXW13-DB
BRACKET PC MOUNT MINIATURE ROCKER

BRACKET PC MOUNT MINIATURE ROCKER

Buy Now
Shenzhen, China
Switches - Rocker Switches
M2018TXW13-DB
Switches - Rocker Switches M2018TXW13-DB
SWITCH ROCKER SPDT 6A 125V

SWITCH ROCKER SPDT 6A 125V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Toggle Switches Rocker Switches Rocker Switches Rocker Switches
Product Number M2018TXW13-DB 2300-M2018TXW13-DB M2018TXW13-DB M2018TXW13-DB
Product Name Bracket PC Mount Miniature Rocker Rocker Switches Rocker & Toggle Switches Switches - Rocker Switches
Switch Type Rocker; Toggle
Momentary Contact Switch Function Mom-Off-Mom Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Through Hole PC Pin
Current Rating 3 to 6 amps 6 amps
Unlock Full Specs
to access all available technical data