The M2015TJW01 is a snap-in mount miniature rocker switch from Series M, featuring a stainless steel frame and a diallyl phthalate resin case rated UL94V-0. It has silver contacts rated for 6A at 125V AC and 3A at 250V AC, with a contact resistance of 10 milliohms maximum. The actuator throw angle is 25°, and the operating temperature range is -30°C to +85°C. Epoxy-sealed terminals prevent flux intrusion, and the design provides 1,500V AC dielectric strength between contacts and case. Mechanical life is 50,000 operations minimum, and electrical life is 25,000 operations under rated load. The part conforms to the snap-in mount series specifications, including standard dimensions and terminal types.
SNAP-IN MOUNT MINIATURE ROCKER
SNAP-IN MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2015TJW01 | 2300-M2015TJW01 | M2015TJW01 | M2015TJW01 |
| Product Name | Snap-in Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | |||
| Momentary Contact Switch Function | On-Mom | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Solder Lug | ||
| Current Rating | 3 to 6 amps | 6 amps |