SNAP-IN MOUNT MINIATURE ROCKER
Rocker Switch DPDT 6A (AC), 3A (DC) 125V Panel Mount, Snap-In
SNAP-IN MOUNT MINIATURE ROCKER
SWITCH ROCKER DPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2023TJW01-FA-3A-CC | M2023TJW01-FA-3A-CC | M2023TJW01-FA-3A-CC-ND | 2300-M2023TJW01-FA-3A-CC | M2023TJW01-FA-3A-CC |
| Product Name | Snap-in Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | ||||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals; Solder Lug | ||
| Features | Illuminated | Illuminated |