TE Connectivity Hand Crimping Tools 47417

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Service Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Service Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 47417 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
47417
Hand Crimping Tools 47417
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Service Tooling Tooling Type : Double Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual, Battery
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Service Tooling
  • Tooling Type : Double Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - 47417-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
47417-ND
Crimpers, Applicators, Presses 47417-ND
Hand Crimper Tool Quick Connects Terminals

Hand Crimper Tool Quick Connects Terminals

Buy Now Datasheet
Tools - 47417 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
47417
Tools 47417
DAHT SH F CRIMP 20-14

DAHT SH F CRIMP 20-14

Buy Now
Crimp Tool, Faston 250 Series Terminals; Crimp Tool Type Amp Te Connectivity - 99F3431 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Faston 250 Series Terminals; Crimp Tool Type Amp Te Connectivity
99F3431
Crimp Tool, Faston 250 Series Terminals; Crimp Tool Type Amp Te Connectivity 99F3431
CRIMP TOOL, FASTON 250 SERIES TERMINALS; Crimp Tool Type:Hand; For Use With:AMP Faston 250 Series 18-16AWG Contacts; Product Range:Te Connectivity / Amp 474; Crimp Size:20AWG to 14AWG RoHS Compliant: NA

CRIMP TOOL, FASTON 250 SERIES TERMINALS; Crimp Tool Type:Hand; For Use With:AMP Faston 250 Series 18-16AWG Contacts; Product Range:Te Connectivity / Amp 474; Crimp Size:20AWG to 14AWG RoHS Compliant: NA

Supplier's Site
Hand Crimp Tool, 18-16Awg Rohs Compliant Amp Te Connectivity - 70AH7582 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool, 18-16Awg Rohs Compliant Amp Te Connectivity
70AH7582
Hand Crimp Tool, 18-16Awg Rohs Compliant Amp Te Connectivity 70AH7582
HAND CRIMP TOOL, 18-16AWG ROHS COMPLIANT: NA

HAND CRIMP TOOL, 18-16AWG ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 47417 47417-ND 47417 99F3431 70AH7582
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Tools Crimp Tool, Faston 250 Series Terminals; Crimp Tool Type Amp Te Connectivity Hand Crimp Tool, 18-16Awg Rohs Compliant Amp Te Connectivity
Application / Connector Type General Application Quick Connects Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707303-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803260-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633079-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803248-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details