TE Connectivity Hand Crimping Tools 47387

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 47387 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
47387
Hand Crimping Tools 47387
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual, Battery
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Double Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A27982-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A27982-ND
Crimpers, Applicators, Presses A27982-ND
Hand Crimper Tool Splices and Terminals

Hand Crimper Tool Splices and Terminals

Buy Now Datasheet
Crimp Tool, Tyco Amp Pidg Terminals & Splices; Crimp Tool Type Amp Te Connectivity - 50F542 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Tyco Amp Pidg Terminals & Splices; Crimp Tool Type Amp Te Connectivity
50F542
Crimp Tool, Tyco Amp Pidg Terminals & Splices; Crimp Tool Type Amp Te Connectivity 50F542
CRIMP TOOL, TYCO AMP PIDG TERMINALS & SPLICES; Crimp Tool Type:Ratchet; For Use With:AMP PIDG/PLASTI-GRIP 20-14AWG Terminals & Splices; Product Range:CERTI-CRIMP Series; Colour:Blue & Green; Crimp Size:20AWG to 14AWG RoHS Compliant: NA

CRIMP TOOL, TYCO AMP PIDG TERMINALS & SPLICES; Crimp Tool Type:Ratchet; For Use With:AMP PIDG/PLASTI-GRIP 20-14AWG Terminals & Splices; Product Range:CERTI-CRIMP Series; Colour:Blue & Green; Crimp Size:20AWG to 14AWG RoHS Compliant: NA

Supplier's Site Datasheet
Crimp Tool, Pidg, 16-14/20-16 Awg; Crimp Tool Type Amp Te Connectivity - 55W5068 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Pidg, 16-14/20-16 Awg; Crimp Tool Type Amp Te Connectivity
55W5068
Crimp Tool, Pidg, 16-14/20-16 Awg; Crimp Tool Type Amp Te Connectivity 55W5068
CRIMP TOOL, PIDG, 16-14/20-16 AWG; Crimp Tool Type:Ratchet; For Use With:PIDG / PLASTI-GRIP 20-14AWG Terminals and Splices; Product Range:CERTI-CRIMP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA

CRIMP TOOL, PIDG, 16-14/20-16 AWG; Crimp Tool Type:Ratchet; For Use With:PIDG / PLASTI-GRIP 20-14AWG Terminals and Splices; Product Range:CERTI-CRIMP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 47387 A27982-ND 50F542
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Tyco Amp Pidg Terminals & Splices; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Splices and Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633989-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803125-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1213077-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707830-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details