TE Connectivity Hand Crimping Tools 49935

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-), UL/CSA TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-), UL/CSA TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 49935 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
49935
Hand Crimping Tools 49935
Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-), UL/CSA TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-), UL/CSA
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Double Action Hand Tool
Buy Now Datasheet
Crimp Tools - 8646966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
8646966
Crimp Tools 8646966
TE Connectivity 49935 Crimp Tool

TE Connectivity 49935 Crimp Tool

Supplier's Site
Crimpers, Applicators, Presses - A27223-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A27223-ND
Crimpers, Applicators, Presses A27223-ND
Hand Crimper Tool Splices and Terminals

Hand Crimper Tool Splices and Terminals

Buy Now Datasheet
AMP;RATCHETD CRIMP TOOL;USE ON 22-10AWGWIRE; - 70089870 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP;RATCHETD CRIMP TOOL;USE ON 22-10AWGWIRE;
70089870
AMP;RATCHETD CRIMP TOOL;USE ON 22-10AWGWIRE; 70089870
Dies Travel in Arc-Like Path Locator on Tools for FASTON, MATE-N-LOCK, PIDG and PLASTI-GRIP Insulation Adjustment on Tools for FASTON, MATE-N-LOCK, PIDG and PLASTI-GRIP Terminals Approximate Weight: 1.2 Lbs. (0.54 Kg)

  • Dies Travel in Arc-Like Path
  • Locator on Tools for FASTON, MATE-N-LOCK, PIDG and PLASTI-GRIP
  • Insulation Adjustment on Tools for FASTON, MATE-N-LOCK, PIDG and PLASTI-GRIP Terminals
  • Approximate Weight: 1.2 Lbs. (0.54 Kg)
Supplier's Site
Tool, Hand Crimp; Crimp Tool Type Amp Te Connectivity - 50F548 - Newark, An Avnet Company
Chicago, IL, United States
Tool, Hand Crimp; Crimp Tool Type Amp Te Connectivity
50F548
Tool, Hand Crimp; Crimp Tool Type Amp Te Connectivity 50F548
TOOL, HAND CRIMP; Crimp Tool Type:Hand; For Use With:AMP SOLISTRAND, STRATO-THERM 22-16AWG Terminals & Splices; Product Range:- RoHS Compliant: NA

TOOL, HAND CRIMP; Crimp Tool Type:Hand; For Use With:AMP SOLISTRAND, STRATO-THERM 22-16AWG Terminals & Splices; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet
Crimp Tool, Hand-Held, Ratchet; Crimp Tool Type Amp Te Connectivity - 42Y1977 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Hand-Held, Ratchet; Crimp Tool Type Amp Te Connectivity
42Y1977
Crimp Tool, Hand-Held, Ratchet; Crimp Tool Type Amp Te Connectivity 42Y1977
CRIMP TOOL, HAND-HELD, RATCHET; Crimp Tool Type:Ratchet; For Use With:AMP SOLISTRAND, STRATO-THERM 22-16AWG Terminals & Splices; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA

CRIMP TOOL, HAND-HELD, RATCHET; Crimp Tool Type:Ratchet; For Use With:AMP SOLISTRAND, STRATO-THERM 22-16AWG Terminals & Splices; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 49935 8646966 A27223-ND 70089870 50F548 42Y1977
Product Name Hand Crimping Tools Crimp Tools Crimpers, Applicators, Presses AMP;RATCHETD CRIMP TOOL;USE ON 22-10AWGWIRE; Tool, Hand Crimp; Crimp Tool Type Amp Te Connectivity Crimp Tool, Hand-Held, Ratchet; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Splices and Terminals General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803246-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803193-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1338223-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details