TE Connectivity Hand Crimping Tools 47386

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 47386 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
47386
Hand Crimping Tools 47386
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual, Battery
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Double Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A27484-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A27484-ND
Crimpers, Applicators, Presses A27484-ND
Hand Crimper Tool Splices and Terminals

Hand Crimper Tool Splices and Terminals

Buy Now Datasheet
Crimp Tool, Ratchet, Pidg Terminals; Crimp Tool Type Amp Te Connectivity - 50F541 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, Pidg Terminals; Crimp Tool Type Amp Te Connectivity
50F541
Crimp Tool, Ratchet, Pidg Terminals; Crimp Tool Type Amp Te Connectivity 50F541
CRIMP TOOL, RATCHET, PIDG TERMINALS; Crimp Tool Type:Hand; For Use With:AMP 26-24AWG Terminals & Splices; Product Range:Te Connectivity / Amp 473; Crimp Size:26AWG TO 24AWG RoHS Compliant: NA

CRIMP TOOL, RATCHET, PIDG TERMINALS; Crimp Tool Type:Hand; For Use With:AMP 26-24AWG Terminals & Splices; Product Range:Te Connectivity / Amp 473; Crimp Size:26AWG TO 24AWG RoHS Compliant: NA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Crimpers
47386
Crimpers 47386
Crimpers DAHT PIDG CRIMPER 22-16 AWG

Crimpers DAHT PIDG CRIMPER 22-16 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 47386 A27484-ND 50F541 47386
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Ratchet, Pidg Terminals; Crimp Tool Type Amp Te Connectivity Crimpers
Application / Connector Type General Application Splices and Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803365-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803223-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details