RAB Lighting Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| 1-5/16 INCH W X 2-1/4 INCH D X 4 INCH H SIZE ALMOND FINISH UL (CANADA AND US) APPROVAL INDOOR, WET LOCATION APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 800... | |
| 1-5/16 INCH W X 2-1/4 INCH D X 4 INCH H SIZE ALMOND FINISH UL (CANADA AND US) APPROVAL INDOOR, WET LOCATION APPLICATION 277 V VOLTAGE RATING WALL MOUNTING 1200... | |
| 1-5/16 INCH W X 2-1/4 INCH D X 4 INCH H SIZE IVORY FINISH UL (CANADA AND US) APPROVAL COMMERCIAL, INDOOR, WET LOCATION APPLICATION 120 V VOLTAGE RATING WALL MOUNTING... | |
| 1-5/16 INCH W X 2-1/4 INCH D X 4 INCH H SIZE IVORY FINISH UL (CANADA AND US) APPROVAL COMMERCIAL, INDOOR, WET LOCATION APPLICATION 277 V VOLTAGE RATING WALL MOUNTING... | |
| 1-5/16 INCH W X 2-1/4 INCH D X 4 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL COMMERCIAL, INDOOR, WET LOCATION APPLICATION 120 V VOLTAGE RATING WALL MOUNTING... | |
| 1-5/16 INCH W X 2-1/4 INCH D X 4 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL COMMERCIAL, INDOOR, WET LOCATION APPLICATION 277 V VOLTAGE RATING WALL MOUNTING... | |
| 1-5/16 INCH W X 2-1/4 INCH D X 4 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL INDOOR, WET LOCATION APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 800... | |
| 1-5/16 INCH W X 2-1/4 INCH D X 4 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL INDOOR, WET LOCATION APPLICATION 277 V VOLTAGE RATING WALL MOUNTING 1200... | |
| 10-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION FULL/SEMI-RECESSED,... | |
| 10-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE BLACK/WHITE POLYESTER POWDER COATED (TRAY/HEAD) FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION... | |
| 10-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION FULL/SEMI-RECESSED,... | |
| 15-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION FULL/SEMI-RECESSED,... | |
| 15-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE BLACK/WHITE POLYESTER POWDER COATED (TRAY/HEAD) FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION... | |
| 15-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION FULL/SEMI-RECESSED,... | |
| 16 INCH L X 3-5/8 INCH W X 15/16 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377-2015, IESNA LM-79/80 APPLICABLE STANDARD INDOOR APPLICATION UNDERCABINET SURFACE MOUNTING... | |
| 16 INCH L X 3-5/8 INCH W X 15/16 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377-2015, IESNA LM-79/80 APPLICABLE STANDARD INDOOR APPLICATION UNDERCABINET SURFACE MOUNTING... | |
| 2-3/4 INCH DIA X 4-5/8 INCH L SIZE BLACK POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR20/PAR38... | |
| 2-3/4 INCH DIA X 4-5/8 INCH L SIZE BRONZE POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR20/PAR38... | |
| 2-3/4 INCH DIA X 4-5/8 INCH L SIZE SILVER GRAY POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED... | |
| 2-3/4 INCH DIA X 4-5/8 INCH L SIZE VERDE GREEN POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED... | |
| 2-3/4 INCH DIA X 4-5/8 INCH L SIZE WHITE POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR20/PAR38... | |
| 2-3/8 INCH DIA X 6 INCH L SIZE BLACK FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 8 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V AT 50/60 HZ... | |
| 2-3/8 INCH DIA X 6 INCH L SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 8 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V... | |
| 2-3/8 INCH DIA X 6 INCH L SIZE BRONZE FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 8 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V AT 50/60 HZ... | |
| 2-3/8 INCH DIA X 6 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 4 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 12 VAC... | |
| 2-3/8 INCH DIA X 6 INCH L SIZE CHIP AND FADE RESISTANT BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 8 W LAMP WATTAGE PRECISION DIE-CAST... | |
| 2-3/8 INCH DIA X 6 INCH L SIZE CHIP AND FADE RESISTANT BLACK POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL ARM MOUNTING LED LAMP TYPE 5 W... | |
| 2-3/8 INCH DIA X 6 INCH L SIZE CHIP AND FADE RESISTANT BRASS POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL ARM MOUNTING LED LAMP TYPE 5 W... | |
| 2-3/8 INCH DIA X 6 INCH L SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 8 W LAMP WATTAGE PRECISION DIE-CAST... | |
| 2-3/8 INCH DIA X 6 INCH L SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL ARM MOUNTING LED LAMP TYPE 5 W... | |
| 2-3/8 INCH DIA X 6 INCH L SIZE CHIP AND FADE RESISTANT VERDE GREEN POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL ARM MOUNTING LED LAMP TYPE 5... | |
| 2-3/8 INCH DIA X 6 INCH L SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL ARM MOUNTING LED LAMP TYPE 5 W... | |
| 2-3/8 INCH DIA X 6 INCH L SIZE WHITE FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 8 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V AT 50/60 HZ... | |
| 2-3/8 INCH DIA X 6 INCH L SIZE WHITE FINISH UL, UL (CANADA AND US) APPROVAL ARM MOUNTING LED LAMP TYPE 5 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240... | |
| 2-3/8 INCH DIA X 6 INCH L SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 8 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V... | |
| 2-7/16 INCH DIA X 5-7/8 INCH L SIZE BLACK POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING NO... | |
| 2-7/16 INCH DIA X 5-7/8 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING NO... | |
| 2-7/16 INCH DIA X 5-7/8 INCH L SIZE VERDE GREEN POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING... | |
| 2-7/16 INCH DIA X 5-7/8 INCH L SIZE WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING NO... | |
| 20-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION FULL/SEMI-RECESSED,... | |
| 20-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE BLACK/WHITE POLYESTER POWDER COATED (TRAY/HEAD) FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION... | |
| 20-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION FULL/SEMI-RECESSED,... | |
| 23-7/8 INCH L X 3-5/8 INCH W X 15/16 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377-2015, IESNA LM-79/80 APPLICABLE STANDARD INDOOR APPLICATION UNDERCABINET SURFACE MOUNTING... | |
| 3 INCH W SIZE BRONZE FINISH UL APPROVAL OUTDOOR, WET LOCATION APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 300 W, 2.5 AMPERE AT 120 V LOAD RATING 110 DEGREE... | |
| 3 INCH WIDTH SIZE WHITE FINISH UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING WALL MOUNTING 300 WATT (INCANDESCENT) LOAD RATING 110... | |
| 3-TIER DOME TOP TYPE DIE-CAST ALUMINUM MATERIAL 10 INCH DIA X 7 INCH H SIZE BLACK POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 12 INCH MOUNTING STEM MOUNTING... | |
| 3-TIER DOME TOP TYPE DIE-CAST ALUMINUM MATERIAL 10 INCH DIA X 7 INCH H SIZE VERDE GREEN POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 12 INCH MOUNTING STEM... | |
| 31-11/16 INCH L X 3-5/8 INCH W X 15/16 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377-2015, IESNA LM-79/80 APPLICABLE STANDARD INDOOR APPLICATION UNDERCABINET SURFACE MOUNTING... | |
| 4-1/2 INCH W X 1-1/2 INCH D X 5-3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL HEAVY DUTY ARM WITH O-RING SEAL/WIRE SEAL PLUG/SCREW MOUNTING IP66 ENCLOSURE... | |
| 4-TIER DOME TOP TYPE DIE-CAST ALUMINUM MATERIAL 10 INCH DIA X 8.5 INCH H SIZE BLACK POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 12 INCH MOUNTING STEM MOUNTING... | |
| 4-TIER DOME TOP TYPE DIE-CAST ALUMINUM MATERIAL 10 INCH DIA X 8.5 INCH H SIZE VERDE GREEN POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 12 INCH MOUNTING STEM... | |
| 5-1/2 INCH DIA X 8-3/4 INCH L SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING... | |
| 5-1/2 INCH DIA X 8-3/4 INCH L SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING... | |
| 5-1/2 INCH DIA X 8-3/4 INCH L SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM... | |
| 5-1/2 INCH DIA X 8-3/4 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING... | |
| 5-1/2 INCH DIA X 8-3/4 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM... | |
| 5-1/2 INCH DIA X 8-3/4 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM... | |
| 5-1/2 INCH DIA X 8-3/4 INCH L SIZE VERDE GREEN POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST... | |
| 5-1/2 INCH DIA X 8-3/4 INCH L SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING... | |
| 5-1/2 INCH DIA X 8-3/4 INCH L SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM... | |
| 5-1/2 INCH DIA X 9-1/4 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM... | |
| 5-1/2 INCH DIA X 9-1/4 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING... | |
| 5-1/2 INCH DIA X 9-1/4 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING... | |
| 5-1/2 INCH W X 9-1/4 INCH D SIZE BLACK POLYESTER POWDER FINISH UL, DLC APPROVAL GROUND, JUNCTION BOX MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL... | |
| 5-5/8 INCH DIA X 8-1/2 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 13... | |
| 5-5/8 INCH DIA X 8-1/2 INCH L SIZE CHIP AND FADE RESISTANT BLACK POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL... | |
| 5-5/8 INCH DIA X 8-1/2 INCH L SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL... | |
| 5-5/8 INCH DIA X 8-1/2 INCH L SIZE CHIP AND FADE RESISTANT VERDE GREEN POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING... | |
| 5-5/8 INCH DIA X 8-1/2 INCH L SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL... | |
| 5-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION FULL/SEMI-RECESSED,... | |
| 5-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE BLACK/WHITE POLYESTER POWDER COATED (TRAY/HEAD) FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION... | |
| 5-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION FULL/SEMI-RECESSED,... | |
| 7-3/4 INCH L X 4 INCH W SIZE BLACK POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING NO... | |
| 7-3/4 INCH L X 4 INCH W SIZE BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING NO... | |
| 7-3/4 INCH L X 4 INCH W SIZE VERDE GREEN POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING... | |
| 7-3/4 INCH L X 4 INCH W SIZE WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING NO... | |
| 8-1/4 INCH L X 3-5/8 INCH W X 15/16 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377-2015, IESNA LM-79/80 APPLICABLE STANDARD INDOOR APPLICATION UNDERCABINET SURFACE MOUNTING... | |
| BLACK POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED NIPPLE MOUNTING A19 MEDIUM BASE INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 VAC... | |
| BLACK POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED NIPPLE MOUNTING A19 MEDIUM BASE INCANDESCENT LAMP TYPE 75 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 VAC... | |
| BLACK POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED NIPPLE MOUNTING NPF BALLAST TYPE YES LAMP INCLUDED GX23-2 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W... | |
| COMMERCIAL APPLICATION 120 TO 347 VAC AT 50/60 HZ VOLTAGE RATING 785 W AT 120 V, 1175 W AT 277 V LOAD RATING FLUORESCENT LOAD TYPE 30 SEC TO 30... | |
| DOME TOP TYPE DIE CAST ALUMINUM MATERIAL 10 INCH DIA X 7 INCH H SIZE VERDE GREEN FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREAD MOUNTING GX23-2 QUAD TUBE... | |
| DOME TOP TYPE DIE CAST ALUMINUM MATERIAL 10 INCH DIA X 8.5 INCH H SIZE BLACK FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREAD MOUNTING GX23-2 QUAD TUBE FLUORESCENT... | |
| NARROW BEAM TYPE DIE-CAST ALUMINUM MATERIAL BLACK POLYESTER POWDER COATED COLOR BULLET SHAPE UL (CANADA AND US) APPROVAL 5-1/2 INCH DIAMETER 1 LAMP(S) LED LAMP TYPE 13 W LAMP WATTAGE... | |
| NARROW BEAM TYPE DIE-CAST ALUMINUM MATERIAL BRONZE POLYESTER POWDER COATED COLOR BULLET SHAPE UL (CANADA AND US) APPROVAL 5-1/2 INCH DIAMETER 1 LAMP(S) LED LAMP TYPE 13 W LAMP WATTAGE... | |
| NARROW BEAM TYPE DIE-CAST ALUMINUM MATERIAL VERDE GREEN POLYESTER POWDER COATED COLOR BULLET SHAPE UL (CANADA AND US) APPROVAL 5-1/2 INCH DIAMETER 1 LAMP(S) LED LAMP TYPE 13 W LAMP... | |
| NARROW BEAM TYPE DIE-CAST ALUMINUM MATERIAL WHITE POLYESTER POWDER COATED COLOR BULLET SHAPE UL (CANADA AND US) APPROVAL 5-1/2 INCH DIAMETER 1 LAMP(S) LED LAMP TYPE 13 W LAMP WATTAGE... | |
| SENSOR WITH RELAY TYPE 4-5/8 INCH DIA X 2-1/4 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL COMMERCIAL, INDOOR APPLICATION 120 V VOLTAGE RATING CEILING MOUNTING 2000 W,... | |
| SENSOR WITH RELAY TYPE 4-5/8 INCH DIA X 2-1/4 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL COMMERCIAL, INDOOR APPLICATION 277 V VOLTAGE RATING CEILING MOUNTING 1500 W,... | |
| UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 110 DEGREE... | |
| UL APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING NO LAMP INCLUDED PAR38 MEDIUM BASE LAMP TYPE 300 WATT LAMP WATTAGE 2 HEAD(S) LUMINATOR[R] BRAND COLOR BRONZE | |
| VERDE GREEN POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED NIPPLE MOUNTING A19 MEDIUM BASE INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120... | |
| VERDE GREEN POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED NIPPLE MOUNTING A19 MEDIUM BASE INCANDESCENT LAMP TYPE 75 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120... | |
| VERDE GREEN POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED NIPPLE MOUNTING NPF BALLAST TYPE YES LAMP INCLUDED GX23-2 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13... |
| << Prev | Next >> |