RAB Lighting Floodlight Fixture LES13N

Description
4-1/2 INCH W X 1-1/2 INCH D X 5-3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL HEAVY DUTY ARM WITH O-RING SEAL/WIRE SEAL PLUG/SCREW MOUNTING IP66 ENCLOSURE LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE 6H X 6V DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT MATERIAL GLASS (LENS), VACUUM-METALIZED POLYCARBONATE (REFLECTOR), SILICONE (GASKET) INPUT CURRENT RATING 0.11 AMPERE, OUTPUT CURRENT RATING 114 MILLIAMPERE INTENSITY 1138 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE 4000 K RATED
Description
4-1/2 INCH W X 1-1/2 INCH D X 5-3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL HEAVY DUTY ARM WITH O-RING SEAL/WIRE SEAL PLUG/SCREW MOUNTING IP66 ENCLOSURE LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE 6H X 6V DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT MATERIAL GLASS (LENS), VACUUM-METALIZED POLYCARBONATE (REFLECTOR), SILICONE (GASKET) INPUT CURRENT RATING 0.11 AMPERE, OUTPUT CURRENT RATING 114 MILLIAMPERE INTENSITY 1138 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE 4000 K RATED

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - LES13N - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
LES13N
Floodlight Fixture LES13N
4-1/2 INCH W X 1-1/2 INCH D X 5-3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL HEAVY DUTY ARM WITH O-RING SEAL/WIRE SEAL PLUG/SCREW MOUNTING IP66 ENCLOSURE LED LAMP TYPE 13 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE 6H X 6V DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT MATERIAL GLASS (LENS), VACUUM-METALIZED POLYCARBONATE (REFLECTOR), SILICONE (GASKET) INPUT CURRENT RATING 0.11 AMPERE, OUTPUT CURRENT RATING 114 MILLIAMPERE INTENSITY 1138 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE 4000 K RATED
  • 4-1/2 INCH W X 1-1/2 INCH D X 5-3/4 INCH H SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • HEAVY DUTY ARM WITH O-RING SEAL/WIRE SEAL PLUG/SCREW MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • 6H X 6V DISTRIBUTION/BEAM SPREAD
  • ROHS COMPLIANT
  • MATERIAL GLASS (LENS), VACUUM-METALIZED POLYCARBONATE (REFLECTOR), SILICONE (GASKET)
  • INPUT CURRENT RATING 0.11 AMPERE, OUTPUT CURRENT RATING 114 MILLIAMPERE
  • INTENSITY 1138 LUMEN
  • COLOR RENDERING INDEX 83
  • COLOR TEMPERATURE 4000 K
  • RATED
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LES13N
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details