5-1/2 INCH DIA X 8-3/4 INCH L SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL APPROVAL
ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
LED LAMP TYPE
26 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
NEMA 5 X 5 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD
ROHS COMPLIANT
DRIVER INPUT POWER 27 W
LAMP INTENSITY 2283 LUMEN
COLOR RENDERING INDEX 82
COLOR TEMPERATURE 4000 K
LAMP LIFE 100000 HR
GASKET MATERIAL HIGH TEMPERATURE SILICONE
REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE
AMBIEN
RAB Lighting
Done
Description
5-1/2 INCH DIA X 8-3/4 INCH L SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL APPROVAL
ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
LED LAMP TYPE
26 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
NEMA 5 X 5 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD
ROHS COMPLIANT
DRIVER INPUT POWER 27 W
LAMP INTENSITY 2283 LUMEN
COLOR RENDERING INDEX 82
COLOR TEMPERATURE 4000 K
LAMP LIFE 100000 HR
GASKET MATERIAL HIGH TEMPERATURE SILICONE
REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE
AMBIEN
5-1/2 INCH DIA X 8-3/4 INCH L SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL APPROVAL
ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
LED LAMP TYPE
26 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
NEMA 5 X 5 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD
ROHS COMPLIANT
DRIVER INPUT POWER 27 W
LAMP INTENSITY 2283 LUMEN
COLOR RENDERING INDEX 82
COLOR TEMPERATURE 4000 K
LAMP LIFE 100000 HR
GASKET MATERIAL HIGH TEMPERATURE SILICONE
REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE
AMBIEN
5-1/2 INCH DIA X 8-3/4 INCH L SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL APPROVAL
ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
LED LAMP TYPE
26 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
NEMA 5 X 5 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD
ROHS COMPLIANT
DRIVER INPUT POWER 27 W
LAMP INTENSITY 2283 LUMEN
COLOR RENDERING INDEX 82
COLOR TEMPERATURE 4000 K
LAMP LIFE 100000 HR
GASKET MATERIAL HIGH TEMPERATURE SILICONE
REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE