RAB Lighting Occupancy Sensor/Switch LOS2500/277

Description
SENSOR WITH RELAY TYPE 4-5/8 INCH DIA X 2-1/4 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL COMMERCIAL, INDOOR APPLICATION 277 V VOLTAGE RATING CEILING MOUNTING 1500 W, 6.7 HP, 5.4 AMPERE AT 277 V LOAD RATING 360 DEGREE FIELD OF VIEW 2152 SQ FT AT 9 FT MOUNTING HEIGHT AREA COVERAGE INCANDESCENT/FLUORES CENT LOAD TYPE 10 SEC TO 8 MIN TIME DELAY SMART SWITCH[R] BRAND WITH LED INDICATOR LINEAR COVERAGE 25 FT AT 9 FT MOUNTING HEIGHT
Datasheet
Description
SENSOR WITH RELAY TYPE 4-5/8 INCH DIA X 2-1/4 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL COMMERCIAL, INDOOR APPLICATION 277 V VOLTAGE RATING CEILING MOUNTING 1500 W, 6.7 HP, 5.4 AMPERE AT 277 V LOAD RATING 360 DEGREE FIELD OF VIEW 2152 SQ FT AT 9 FT MOUNTING HEIGHT AREA COVERAGE INCANDESCENT/FLUORES CENT LOAD TYPE 10 SEC TO 8 MIN TIME DELAY SMART SWITCH[R] BRAND WITH LED INDICATOR LINEAR COVERAGE 25 FT AT 9 FT MOUNTING HEIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - LOS2500/277 - RAB Lighting
Northvale, NJ, USA
Occupancy Sensor/Switch
LOS2500/277
Occupancy Sensor/Switch LOS2500/277
SENSOR WITH RELAY TYPE 4-5/8 INCH DIA X 2-1/4 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL COMMERCIAL, INDOOR APPLICATION 277 V VOLTAGE RATING CEILING MOUNTING 1500 W, 6.7 HP, 5.4 AMPERE AT 277 V LOAD RATING 360 DEGREE FIELD OF VIEW 2152 SQ FT AT 9 FT MOUNTING HEIGHT AREA COVERAGE INCANDESCENT/FLUORES CENT LOAD TYPE 10 SEC TO 8 MIN TIME DELAY SMART SWITCH[R] BRAND WITH LED INDICATOR LINEAR COVERAGE 25 FT AT 9 FT MOUNTING HEIGHT
  • SENSOR WITH RELAY TYPE
  • 4-5/8 INCH DIA X 2-1/4 INCH H SIZE
  • WHITE FINISH
  • UL (CANADA AND US) APPROVAL
  • COMMERCIAL, INDOOR APPLICATION
  • 277 V VOLTAGE RATING
  • CEILING MOUNTING
  • 1500 W, 6.7 HP, 5.4 AMPERE AT 277 V LOAD RATING
  • 360 DEGREE FIELD OF VIEW
  • 2152 SQ FT AT 9 FT MOUNTING HEIGHT AREA COVERAGE
  • INCANDESCENT/FLUORESCENT LOAD TYPE
  • 10 SEC TO 8 MIN TIME DELAY
  • SMART SWITCH[R] BRAND
  • WITH LED INDICATOR
  • LINEAR COVERAGE 25 FT AT 9 FT MOUNTING HEIGHT
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LOS2500/277
Product Name Occupancy Sensor/Switch
Fixture Type Ceiling Fixtures
Lamp Type Fluorescent; Incandescent
Features Motion Detection
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details