5-5/8 INCH DIA X 8-1/2 INCH L SIZE
CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
UL, UL (CANADA AND US) APPROVAL
1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM MOUNTING
LED LAMP TYPE
13 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD
LFLOOD[R] BRAND
APPLICATION WET LOCATION
INITIAL INTENSITY 1259 LUMEN
COLOR RENDERING INDEX 82
COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
DRIVER INPUT WATTAGE 14 W
HBLED MODEL
RAB Lighting
Done
Datasheet
Description
5-5/8 INCH DIA X 8-1/2 INCH L SIZE
CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
UL, UL (CANADA AND US) APPROVAL
1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM MOUNTING
LED LAMP TYPE
13 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD
LFLOOD[R] BRAND
APPLICATION WET LOCATION
INITIAL INTENSITY 1259 LUMEN
COLOR RENDERING INDEX 82
COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
DRIVER INPUT WATTAGE 14 W
HBLED MODEL
5-5/8 INCH DIA X 8-1/2 INCH L SIZE
CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
UL, UL (CANADA AND US) APPROVAL
1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM MOUNTING
LED LAMP TYPE
13 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD
LFLOOD[R] BRAND
APPLICATION WET LOCATION
INITIAL INTENSITY 1259 LUMEN
COLOR RENDERING INDEX 82
COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
DRIVER INPUT WATTAGE 14 W
HBLED MODEL
5-5/8 INCH DIA X 8-1/2 INCH L SIZE
CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
UL, UL (CANADA AND US) APPROVAL
1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM MOUNTING