RAB Lighting Occupancy Sensor/Switch LS300W

Description
3 INCH WIDTH SIZE WHITE FINISH UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING WALL MOUNTING 300 WATT (INCANDESCENT) LOAD RATING 110 DEGREE FIELD OF VIEW INCANDESCENT LOAD TYPE 8 SECOND TO 10 MINUTE (ADJUSTABLE) TIME DELAY LUMINATOR[R] BRAND POWER CONSUMPTION 1 WATT
Datasheet
Description
3 INCH WIDTH SIZE WHITE FINISH UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING WALL MOUNTING 300 WATT (INCANDESCENT) LOAD RATING 110 DEGREE FIELD OF VIEW INCANDESCENT LOAD TYPE 8 SECOND TO 10 MINUTE (ADJUSTABLE) TIME DELAY LUMINATOR[R] BRAND POWER CONSUMPTION 1 WATT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - LS300W - RAB Lighting
Northvale, NJ, USA
Occupancy Sensor/Switch
LS300W
Occupancy Sensor/Switch LS300W
3 INCH WIDTH SIZE WHITE FINISH UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING WALL MOUNTING 300 WATT (INCANDESCENT) LOAD RATING 110 DEGREE FIELD OF VIEW INCANDESCENT LOAD TYPE 8 SECOND TO 10 MINUTE (ADJUSTABLE) TIME DELAY LUMINATOR[R] BRAND POWER CONSUMPTION 1 WATT
  • 3 INCH WIDTH SIZE
  • WHITE FINISH
  • UL (CANADA AND US) APPROVAL
  • WET LOCATION APPLICATION
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • WALL MOUNTING
  • 300 WATT (INCANDESCENT) LOAD RATING
  • 110 DEGREE FIELD OF VIEW
  • INCANDESCENT LOAD TYPE
  • 8 SECOND TO 10 MINUTE (ADJUSTABLE) TIME DELAY
  • LUMINATOR[R] BRAND
  • POWER CONSUMPTION 1 WATT
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LS300W
Product Name Occupancy Sensor/Switch
Application Wet Location
Lamp Type Incandescent
Features Motion Detection
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details