RAB Lighting Floodlight Fixture LF20B

Description
7-3/4 INCH L X 4 INCH W SIZE BLACK POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING NO LAMP INCLUDED PAR16/PAR20/R MEDIUM BASE INCANDESCENT LAMP TYPE 50 W (PAR20/R), 75 W (PAR16) LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 550 LUMEN
Datasheet
Description
7-3/4 INCH L X 4 INCH W SIZE BLACK POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING NO LAMP INCLUDED PAR16/PAR20/R MEDIUM BASE INCANDESCENT LAMP TYPE 50 W (PAR20/R), 75 W (PAR16) LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 550 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - LF20B - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
LF20B
Floodlight Fixture LF20B
7-3/4 INCH L X 4 INCH W SIZE BLACK POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING NO LAMP INCLUDED PAR16/PAR20/R MEDIUM BASE INCANDESCENT LAMP TYPE 50 W (PAR20/R), 75 W (PAR16) LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 550 LUMEN
  • 7-3/4 INCH L X 4 INCH W SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING
  • NO LAMP INCLUDED
  • PAR16/PAR20/R MEDIUM BASE INCANDESCENT LAMP TYPE
  • 50 W (PAR20/R), 75 W (PAR16) LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 550 LUMEN
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LF20B
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details