RAB Lighting Floodlight Fixture HBLED18A

Description
5-1/2 INCH DIA X 8-3/4 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 5 X 5 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT DRIVER INPUT POWER 19 W LAMP INTENSITY 2107 LUMEN COLOR RENDERING INDEX 68 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE AMBIEN
Description
5-1/2 INCH DIA X 8-3/4 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 5 X 5 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT DRIVER INPUT POWER 19 W LAMP INTENSITY 2107 LUMEN COLOR RENDERING INDEX 68 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE AMBIEN

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - HBLED18A - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
HBLED18A
Floodlight Fixture HBLED18A
5-1/2 INCH DIA X 8-3/4 INCH L SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 5 X 5 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT DRIVER INPUT POWER 19 W LAMP INTENSITY 2107 LUMEN COLOR RENDERING INDEX 68 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE AMBIEN
  • 5-1/2 INCH DIA X 8-3/4 INCH L SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 5 X 5 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD
  • ROHS COMPLIANT
  • DRIVER INPUT POWER 19 W
  • LAMP INTENSITY 2107 LUMEN
  • COLOR RENDERING INDEX 68
  • COLOR TEMPERATURE 5000 K
  • LAMP LIFE 100000 HR
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE
  • AMBIEN
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number HBLED18A
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details