RAB Lighting Floodlight Fixture LFP16W

Description
2-7/16 INCH DIA X 5-7/8 INCH L SIZE WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING NO LAMP INCLUDED PAR16 MEDIUM BASE INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 650 LUMEN LFP MODEL
Datasheet
Description
2-7/16 INCH DIA X 5-7/8 INCH L SIZE WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING NO LAMP INCLUDED PAR16 MEDIUM BASE INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 650 LUMEN LFP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - LFP16W - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
LFP16W
Floodlight Fixture LFP16W
2-7/16 INCH DIA X 5-7/8 INCH L SIZE WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING NO LAMP INCLUDED PAR16 MEDIUM BASE INCANDESCENT LAMP TYPE 60 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 650 LUMEN LFP MODEL
  • 2-7/16 INCH DIA X 5-7/8 INCH L SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING
  • NO LAMP INCLUDED
  • PAR16 MEDIUM BASE INCANDESCENT LAMP TYPE
  • 60 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 650 LUMEN
  • LFP MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LFP16W
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details