RAB Lighting Surface Landscape Light LLD4VG

Description
4-TIER DOME TOP TYPE DIE-CAST ALUMINUM MATERIAL 10 INCH DIA X 8.5 INCH H SIZE VERDE GREEN POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 12 INCH MOUNTING STEM MOUNTING A19 MEDIUM BASE INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE 120 VAC LAMP/BALLAST VOLTAGE CLEAR GLASS GLOBE MATERIAL APPLICATION WET LOCATION INITIAL INTENSITY 1650 LUMEN INCLUDES 1/2 INCH THREADED NIPPLE LL MODEL
Datasheet
Description
4-TIER DOME TOP TYPE DIE-CAST ALUMINUM MATERIAL 10 INCH DIA X 8.5 INCH H SIZE VERDE GREEN POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 12 INCH MOUNTING STEM MOUNTING A19 MEDIUM BASE INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE 120 VAC LAMP/BALLAST VOLTAGE CLEAR GLASS GLOBE MATERIAL APPLICATION WET LOCATION INITIAL INTENSITY 1650 LUMEN INCLUDES 1/2 INCH THREADED NIPPLE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - LLD4VG - RAB Lighting
Northvale, NJ, USA
Surface Landscape Light
LLD4VG
Surface Landscape Light LLD4VG
4-TIER DOME TOP TYPE DIE-CAST ALUMINUM MATERIAL 10 INCH DIA X 8.5 INCH H SIZE VERDE GREEN POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 12 INCH MOUNTING STEM MOUNTING A19 MEDIUM BASE INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE 120 VAC LAMP/BALLAST VOLTAGE CLEAR GLASS GLOBE MATERIAL APPLICATION WET LOCATION INITIAL INTENSITY 1650 LUMEN INCLUDES 1/2 INCH THREADED NIPPLE LL MODEL
  • 4-TIER DOME TOP TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 10 INCH DIA X 8.5 INCH H SIZE
  • VERDE GREEN POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 12 INCH MOUNTING STEM MOUNTING
  • A19 MEDIUM BASE INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 VAC LAMP/BALLAST VOLTAGE
  • CLEAR GLASS GLOBE MATERIAL
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 1650 LUMEN
  • INCLUDES 1/2 INCH THREADED NIPPLE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LLD4VG
Product Name Surface Landscape Light
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details