RAB Lighting Occupancy Sensor/Switch LS300

Description
3 INCH W SIZE BRONZE FINISH UL APPROVAL OUTDOOR, WET LOCATION APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 300 W, 2.5 AMPERE AT 120 V LOAD RATING 110 DEGREE FIELD OF VIEW INCANDESCENT LOAD TYPE 8 SEC TO 10 MIN TIME DELAY LUMINATOR[R] BRAND HOUSING MATERIAL CORROSION RESISTANT POLYCARBONATE
Datasheet
Description
3 INCH W SIZE BRONZE FINISH UL APPROVAL OUTDOOR, WET LOCATION APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 300 W, 2.5 AMPERE AT 120 V LOAD RATING 110 DEGREE FIELD OF VIEW INCANDESCENT LOAD TYPE 8 SEC TO 10 MIN TIME DELAY LUMINATOR[R] BRAND HOUSING MATERIAL CORROSION RESISTANT POLYCARBONATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - LS300 - RAB Lighting
Northvale, NJ, USA
Occupancy Sensor/Switch
LS300
Occupancy Sensor/Switch LS300
3 INCH W SIZE BRONZE FINISH UL APPROVAL OUTDOOR, WET LOCATION APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 300 W, 2.5 AMPERE AT 120 V LOAD RATING 110 DEGREE FIELD OF VIEW INCANDESCENT LOAD TYPE 8 SEC TO 10 MIN TIME DELAY LUMINATOR[R] BRAND HOUSING MATERIAL CORROSION RESISTANT POLYCARBONATE
  • 3 INCH W SIZE
  • BRONZE FINISH
  • UL APPROVAL
  • OUTDOOR, WET LOCATION APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 300 W, 2.5 AMPERE AT 120 V LOAD RATING
  • 110 DEGREE FIELD OF VIEW
  • INCANDESCENT LOAD TYPE
  • 8 SEC TO 10 MIN TIME DELAY
  • LUMINATOR[R] BRAND
  • HOUSING MATERIAL CORROSION RESISTANT POLYCARBONATE
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LS300
Product Name Occupancy Sensor/Switch
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details