RAB Lighting Floodlight Fixture LF20VG

Description
7-3/4 INCH L X 4 INCH W SIZE VERDE GREEN POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING NO LAMP INCLUDED PAR16/PAR20/R MEDIUM BASE INCANDESCENT LAMP TYPE 50 W (PAR20/R), 75 W (PAR16) LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 550 LUMEN
Datasheet
Description
7-3/4 INCH L X 4 INCH W SIZE VERDE GREEN POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING NO LAMP INCLUDED PAR16/PAR20/R MEDIUM BASE INCANDESCENT LAMP TYPE 50 W (PAR20/R), 75 W (PAR16) LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 550 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - LF20VG - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
LF20VG
Floodlight Fixture LF20VG
7-3/4 INCH L X 4 INCH W SIZE VERDE GREEN POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING NO LAMP INCLUDED PAR16/PAR20/R MEDIUM BASE INCANDESCENT LAMP TYPE 50 W (PAR20/R), 75 W (PAR16) LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 550 LUMEN
  • 7-3/4 INCH L X 4 INCH W SIZE
  • VERDE GREEN POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM, O-RING MOUNTING
  • NO LAMP INCLUDED
  • PAR16/PAR20/R MEDIUM BASE INCANDESCENT LAMP TYPE
  • 50 W (PAR20/R), 75 W (PAR16) LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 550 LUMEN
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LF20VG
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details