RAB Lighting Floodlight Fixture HBLED26NVG

Description
5-1/2 INCH DIA X 8-3/4 INCH L SIZE VERDE GREEN POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 5 X 5 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT DRIVER INPUT POWER 27 W LAMP INTENSITY 2283 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE AMBIEN
Description
5-1/2 INCH DIA X 8-3/4 INCH L SIZE VERDE GREEN POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 5 X 5 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT DRIVER INPUT POWER 27 W LAMP INTENSITY 2283 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE AMBIEN

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - HBLED26NVG - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
HBLED26NVG
Floodlight Fixture HBLED26NVG
5-1/2 INCH DIA X 8-3/4 INCH L SIZE VERDE GREEN POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 5 X 5 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT DRIVER INPUT POWER 27 W LAMP INTENSITY 2283 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE AMBIEN
  • 5-1/2 INCH DIA X 8-3/4 INCH L SIZE
  • VERDE GREEN POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 5 X 5 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD
  • ROHS COMPLIANT
  • DRIVER INPUT POWER 27 W
  • LAMP INTENSITY 2283 LUMEN
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE 4000 K
  • LAMP LIFE 100000 HR
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE
  • AMBIEN
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number HBLED26NVG
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details