RAB Lighting Surface Landscape Light LLD4VG/F13

Description
4-TIER DOME TOP TYPE DIE-CAST ALUMINUM MATERIAL 10 INCH DIA X 8.5 INCH H SIZE VERDE GREEN POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 12 INCH MOUNTING STEM MOUNTING GX23-2 QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE 120 VAC LAMP/BALLAST VOLTAGE CLEAR GLASS GLOBE MATERIAL APPLICATION WET LOCATION INITIAL INTENSITY 860 LUMEN BALLAST INPUT WATTAGE 17 W BALLAST TYPE NPF INCLUDES LAMP, 1/2 INCH THREADED NIPPLE LL MODEL
Datasheet
Description
4-TIER DOME TOP TYPE DIE-CAST ALUMINUM MATERIAL 10 INCH DIA X 8.5 INCH H SIZE VERDE GREEN POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 12 INCH MOUNTING STEM MOUNTING GX23-2 QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE 120 VAC LAMP/BALLAST VOLTAGE CLEAR GLASS GLOBE MATERIAL APPLICATION WET LOCATION INITIAL INTENSITY 860 LUMEN BALLAST INPUT WATTAGE 17 W BALLAST TYPE NPF INCLUDES LAMP, 1/2 INCH THREADED NIPPLE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - LLD4VG/F13 - RAB Lighting
Northvale, NJ, USA
Surface Landscape Light
LLD4VG/F13
Surface Landscape Light LLD4VG/F13
4-TIER DOME TOP TYPE DIE-CAST ALUMINUM MATERIAL 10 INCH DIA X 8.5 INCH H SIZE VERDE GREEN POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 12 INCH MOUNTING STEM MOUNTING GX23-2 QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE 120 VAC LAMP/BALLAST VOLTAGE CLEAR GLASS GLOBE MATERIAL APPLICATION WET LOCATION INITIAL INTENSITY 860 LUMEN BALLAST INPUT WATTAGE 17 W BALLAST TYPE NPF INCLUDES LAMP, 1/2 INCH THREADED NIPPLE LL MODEL
  • 4-TIER DOME TOP TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 10 INCH DIA X 8.5 INCH H SIZE
  • VERDE GREEN POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 12 INCH MOUNTING STEM MOUNTING
  • GX23-2 QUAD TUBE COMPACT FLUORESCENT LAMP TYPE
  • 13 W LAMP WATTAGE
  • 120 VAC LAMP/BALLAST VOLTAGE
  • CLEAR GLASS GLOBE MATERIAL
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 860 LUMEN
  • BALLAST INPUT WATTAGE 17 W
  • BALLAST TYPE NPF
  • INCLUDES LAMP, 1/2 INCH THREADED NIPPLE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LLD4VG/F13
Product Name Surface Landscape Light
Fixture Type Fluorescent Lights
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details