RAB Lighting Area/Roadway Light LL323B

Description
BLACK POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED NIPPLE MOUNTING A19 MEDIUM BASE INCANDESCENT LAMP TYPE 75 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 VAC LAMP/BALLAST VOLTAGE CLEAR GLASS GLOBE REFRACTOR/LENS TYPE 3-TIER FLARE SIZE 10 INCH DIA X 7 INCH H INITIAL INTENSITY 1220 LUMEN LAMP LIFE 750 HR LL MODEL
Datasheet
Description
BLACK POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED NIPPLE MOUNTING A19 MEDIUM BASE INCANDESCENT LAMP TYPE 75 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 VAC LAMP/BALLAST VOLTAGE CLEAR GLASS GLOBE REFRACTOR/LENS TYPE 3-TIER FLARE SIZE 10 INCH DIA X 7 INCH H INITIAL INTENSITY 1220 LUMEN LAMP LIFE 750 HR LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - LL323B - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
LL323B
Area/Roadway Light LL323B
BLACK POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED NIPPLE MOUNTING A19 MEDIUM BASE INCANDESCENT LAMP TYPE 75 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 VAC LAMP/BALLAST VOLTAGE CLEAR GLASS GLOBE REFRACTOR/LENS TYPE 3-TIER FLARE SIZE 10 INCH DIA X 7 INCH H INITIAL INTENSITY 1220 LUMEN LAMP LIFE 750 HR LL MODEL
  • BLACK POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 1/2 INCH THREADED NIPPLE MOUNTING
  • A19 MEDIUM BASE INCANDESCENT LAMP TYPE
  • 75 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 VAC LAMP/BALLAST VOLTAGE
  • CLEAR GLASS GLOBE REFRACTOR/LENS TYPE
  • 3-TIER FLARE
  • SIZE 10 INCH DIA X 7 INCH H
  • INITIAL INTENSITY 1220 LUMEN
  • LAMP LIFE 750 HR
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number LL323B
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details