RAB Lighting Floodlight Fixture HBLED18NB/D10

Description
5-1/2 INCH DIA X 8-3/4 INCH L SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE CURRENT RATING 0.17/0.11/0.1/0.09 AMPERE INTENSITY 1733 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 100000 INCLUDES DIMMABLE DRI
Description
5-1/2 INCH DIA X 8-3/4 INCH L SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE CURRENT RATING 0.17/0.11/0.1/0.09 AMPERE INTENSITY 1733 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 100000 INCLUDES DIMMABLE DRI

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - HBLED18NB/D10 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
HBLED18NB/D10
Floodlight Fixture HBLED18NB/D10
5-1/2 INCH DIA X 8-3/4 INCH L SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE CURRENT RATING 0.17/0.11/0.1/0.09 AMPERE INTENSITY 1733 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 100000 INCLUDES DIMMABLE DRI
  • 5-1/2 INCH DIA X 8-3/4 INCH L SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, O-RING SEAL, SCREW MOUNTING
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE
  • CURRENT RATING 0.17/0.11/0.1/0.09 AMPERE
  • INTENSITY 1733 LUMEN
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE 4000 K (NEUTRAL)
  • RATED LIFE IN HOUR 100000
  • INCLUDES DIMMABLE DRI
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number HBLED18NB/D10
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details