RAB Lighting Lighting Fixture MDLED4X12-30Y-W

Description
20-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION FULL/SEMI-RECESSED, FLUSH MOUNTING GEAR TRAY LIGHT FIXTURE LED LAMP TYPE 12 W LAMP WATTAGE 120 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 30 DEGREE REFLECTOR TYPE 3696 LUMEN INTENSITY 120 V AT 50/60 HZ LAMP VOLTAGE 30 DEGREE REFLECTOR TYPE DAMP LOCATION AREA CLASSIFICATION 350 MILLIAMPERE LAMP CURRENT ROHS COMPLIANT NUMBER OF HEADS 4 DRIVER TYPE FORWARD PHASE TRIAC DIMMER INPUT CURRENT RATING 0.15 AMPERE COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K MINIMUM OPERATING TEMPERATURE -40 DEG C REFRACTOR TYPE NANOSTRUCTURE
Description
20-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION FULL/SEMI-RECESSED, FLUSH MOUNTING GEAR TRAY LIGHT FIXTURE LED LAMP TYPE 12 W LAMP WATTAGE 120 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 30 DEGREE REFLECTOR TYPE 3696 LUMEN INTENSITY 120 V AT 50/60 HZ LAMP VOLTAGE 30 DEGREE REFLECTOR TYPE DAMP LOCATION AREA CLASSIFICATION 350 MILLIAMPERE LAMP CURRENT ROHS COMPLIANT NUMBER OF HEADS 4 DRIVER TYPE FORWARD PHASE TRIAC DIMMER INPUT CURRENT RATING 0.15 AMPERE COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K MINIMUM OPERATING TEMPERATURE -40 DEG C REFRACTOR TYPE NANOSTRUCTURE

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - MDLED4X12-30Y-W - RAB Lighting
Northvale, NJ, USA
Lighting Fixture
MDLED4X12-30Y-W
Lighting Fixture MDLED4X12-30Y-W
20-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION FULL/SEMI-RECESSED, FLUSH MOUNTING GEAR TRAY LIGHT FIXTURE LED LAMP TYPE 12 W LAMP WATTAGE 120 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 30 DEGREE REFLECTOR TYPE 3696 LUMEN INTENSITY 120 V AT 50/60 HZ LAMP VOLTAGE 30 DEGREE REFLECTOR TYPE DAMP LOCATION AREA CLASSIFICATION 350 MILLIAMPERE LAMP CURRENT ROHS COMPLIANT NUMBER OF HEADS 4 DRIVER TYPE FORWARD PHASE TRIAC DIMMER INPUT CURRENT RATING 0.15 AMPERE COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K MINIMUM OPERATING TEMPERATURE -40 DEG C REFRACTOR TYPE NANOSTRUCTURE
  • 20-7/8 INCH L X 4-7/8 INCH W X 4-3/4 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • IESNA LM-79/80 APPLICABLE STANDARD
  • RETAIL SPACE, LOBBY, AUDITORIUM, PROFESSIONAL-GRADE APPLICATION
  • FULL/SEMI-RECESSED, FLUSH MOUNTING
  • GEAR TRAY LIGHT FIXTURE
  • LED LAMP TYPE
  • 12 W LAMP WATTAGE
  • 120 V AT 50/60 HZ INPUT VOLTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100000 LIFE IN HOUR
  • 30 DEGREE REFLECTOR TYPE
  • 3696 LUMEN INTENSITY
  • 120 V AT 50/60 HZ LAMP VOLTAGE
  • 30 DEGREE REFLECTOR TYPE
  • DAMP LOCATION AREA CLASSIFICATION
  • 350 MILLIAMPERE LAMP CURRENT
  • ROHS COMPLIANT
  • NUMBER OF HEADS 4
  • DRIVER TYPE FORWARD PHASE TRIAC DIMMER
  • INPUT CURRENT RATING 0.15 AMPERE
  • COLOR RENDERING INDEX 90
  • COLOR TEMPERATURE 3000 K
  • MINIMUM OPERATING TEMPERATURE -40 DEG C
  • REFRACTOR TYPE NANOSTRUCTURE
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number MDLED4X12-30Y-W
Product Name Lighting Fixture
Application Commercial
Fixture Type Recessed; Other; Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details